STMicroelectronics, Inc. Audio Special Purpose TDA7418

Description
Audio Audio Signal Processor 4 Channel 20-SO
Request a Quote Datasheet
Description
Audio Audio Signal Processor 4 Channel 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 497-18653-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Signal Processor 4 Channel 20-SO

Audio Audio Signal Processor 4 Channel 20-SO

Buy Now Datasheet
Audio Special Purpose - TDA7418 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
TDA7418
Audio Special Purpose TDA7418
IC AUDIO SIGNAL PROCESSOR 20SO

IC AUDIO SIGNAL PROCESSOR 20SO

Supplier's Site Datasheet
Audio Processor, 4 Ch, Soic-20; Audio Control Type Stmicroelectronics - 45AC7834 - Newark, An Avnet Company
Chicago, IL, United States
Audio Processor, 4 Ch, Soic-20; Audio Control Type Stmicroelectronics
45AC7834
Audio Processor, 4 Ch, Soic-20; Audio Control Type Stmicroelectronics 45AC7834
AUDIO PROCESSOR, 4 CH, SOIC-20; Audio Control Type:Audio Processor; Supply Voltage Range:8V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

AUDIO PROCESSOR, 4 CH, SOIC-20; Audio Control Type:Audio Processor; Supply Voltage Range:8V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 497-18653-ND TDA7418 45AC7834
Product Name Audio Special Purpose Audio Processor, 4 Ch, Soic-20; Audio Control Type Stmicroelectronics
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "20-SOIC (0.295"", 7.50mm Width)" SOIC
Supply Voltage 8 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32178 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 5386444 - RS Components, Ltd.
Specs
Package/Case Tssop
Interface Serial; Serial
Number of Channels 1 #
View Details
Intelligent Digital Amplifier and Sound Processor - D2-74583-LR - Renesas Electronics Corporation
Specs
Package/Case LQFP128
View Details
2x2, 8x8, or 16x16 Channel CobraNet Module - CM-2 - Cirrus Logic, Inc.
Specs
Number of Channels 2 to 16 #
Sampling Frequency 48 to 96 kHz
View Details