Renesas Electronics Corporation Intelligent Digital Amplifier PWM Controller and Audio Processor D2-41151-QR-TK

Description
The D2-41051 and D2-41151 (D2-41x51-QR) devices are complete System-on-Chip (SoC) Audio Processor and Class-D Amplifier Controllers, offering a powerful yet very cost effective audio solution for high volume consumer products, including Digital TV systems, PC Multimedia Speakers, and Portable Device Docking Stations. This 4th generation Digital Audio Engine (DAE-4)™ device combines extensive integrated DSP processing and configurable audio processing algorithms, for complete audio system control. The D2-41x51-QR devices are built upon the proven technology present in D2Audio's D2-814xx, D2-914xx, and D2-926xx families of Class-D Controller ICs, while providing an optimized feature set for high volume and cost-critical products. The D2Audio D2-41x51-QR devices offer the optimum balance of functionality and lowest system material cost, especially in an SoC system architectures with I2S audio output. All audio processing and amplifier control is handled by the D2-41x51-QR, and its ease of integration to the existing system processor handles all system control functions.
Datasheet
Description
The D2-41051 and D2-41151 (D2-41x51-QR) devices are complete System-on-Chip (SoC) Audio Processor and Class-D Amplifier Controllers, offering a powerful yet very cost effective audio solution for high volume consumer products, including Digital TV systems, PC Multimedia Speakers, and Portable Device Docking Stations. This 4th generation Digital Audio Engine (DAE-4)™ device combines extensive integrated DSP processing and configurable audio processing algorithms, for complete audio system control. The D2-41x51-QR devices are built upon the proven technology present in D2Audio's D2-814xx, D2-914xx, and D2-926xx families of Class-D Controller ICs, while providing an optimized feature set for high volume and cost-critical products. The D2Audio D2-41x51-QR devices offer the optimum balance of functionality and lowest system material cost, especially in an SoC system architectures with I2S audio output. All audio processing and amplifier control is handled by the D2-41x51-QR, and its ease of integration to the existing system processor handles all system control functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Digital Amplifier PWM Controller and Audio Processor - D2-41151-QR-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Intelligent Digital Amplifier PWM Controller and Audio Processor
D2-41151-QR-TK
Intelligent Digital Amplifier PWM Controller and Audio Processor D2-41151-QR-TK
The D2-41051 and D2-41151 (D2-41x51-QR) devices are complete System-on-Chip (SoC) Audio Processor and Class-D Amplifier Controllers, offering a powerful yet very cost effective audio solution for high volume consumer products, including Digital TV systems, PC Multimedia Speakers, and Portable Device Docking Stations. This 4th generation Digital Audio Engine (DAE-4)™ device combines extensive integrated DSP processing and configurable audio processing algorithms, for complete audio system control. The D2-41x51-QR devices are built upon the proven technology present in D2Audio's D2-814xx, D2-914xx, and D2-926xx families of Class-D Controller ICs, while providing an optimized feature set for high volume and cost-critical products. The D2Audio D2-41x51-QR devices offer the optimum balance of functionality and lowest system material cost, especially in an SoC system architectures with I2S audio output. All audio processing and amplifier control is handled by the D2-41x51-QR, and its ease of integration to the existing system processor handles all system control functions.

The D2-41051 and D2-41151 (D2-41x51-QR) devices are complete System-on-Chip (SoC) Audio Processor and Class-D Amplifier Controllers, offering a powerful yet very cost effective audio solution for high volume consumer products, including Digital TV systems, PC Multimedia Speakers, and Portable Device Docking Stations. This 4th generation Digital Audio Engine (DAE-4)™ device combines extensive integrated DSP processing and configurable audio processing algorithms, for complete audio system control. The D2-41x51-QR devices are built upon the proven technology present in D2Audio's D2-814xx, D2-914xx, and D2-926xx families of Class-D Controller ICs, while providing an optimized feature set for high volume and cost-critical products.
The D2Audio D2-41x51-QR devices offer the optimum balance of functionality and lowest system material cost, especially in an SoC system architectures with I2S audio output. All audio processing and amplifier control is handled by the D2-41x51-QR, and its ease of integration to the existing system processor handles all system control functions.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Audio Processor ICs
Product Number D2-41151-QR-TK
Product Name Intelligent Digital Amplifier PWM Controller and Audio Processor
Package/Case QFN48
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913336 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
 - 336-4771-1-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
USB Audio Decoder ICs - BU94705AKV - ROHM Semiconductor GmbH
Specs
Interface I2C; USB
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers