Differential input, single BTL output power amplifier with clip detection Product overview: TDA7396 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7396 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 11-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 1266191-TDA7396
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 11-Multiwatt
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: TDA7396
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 18V
Max Output Power x Channels at Load: 65W x 1 at 2Ohm
Audio Power Amplifier IC; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:35W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Multiwatt; No. of Pins:11Pins; Load Impedance:2ohm; Operating Temperature Min:-; MSL:- RoHS Compliant: No
IC AMP AB MONO 65W 11MULTIWATT
IC AMP AB MONO 65W 11MULTIWATT
Amplifier IC 1-Channel (Mono) Class AB 11-Multiwatt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7396 | 497-2177-5-ND | 1266191-TDA7396 | 89K1058 | TDA7396 | TDA7396 | TDA7396 |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7396 | Audio Power Amplifier Ic; Amplifier Class Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | Rail/Tube | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | |||
| Features | Thermal Shutdown Protection |