The TDA7391LVPDTR is a bridge class AB audio power amplifier designed for car radio applications, capable of delivering a maximum output power of 40 W at 4 Ω and 45 W at 3.2 Ω. It operates effectively with a supply voltage as low as 6 V, making it suitable for 'start-stop' and 'e-call' functionalities. The amplifier accepts both single-ended and differential input signals, which enhances its versatility in high-end audio systems. This device features a minimal external component requirement due to its fully complementary output stage and internal fixed gain configuration. It includes a standby function that is CMOS compatible and incorporates several protection mechanisms, including short circuit protection, thermal shutdown, and load dump protection. The TDA7391LVPDTR is packaged in a PowerSO-20 format with tape and reel packing, facilitating automated assembly processes.
Differential input, single BTL output power amplifier with st-by, clip detection and start stop compatibility Product overview: TDA7391LVPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7391LVPDTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 796564-TDA7391LVPDTR
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 6 V ~ 18 V
Max Output Power x Channels @ Load: 45W x 1 @ 3.2 Ohm
Family Name: TDA7391LV
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-20
Alternative Parts (Cross-Reference): TDA7391LVPDUTR; TDA7391LVPDU; TDA7391LV; TDA7391LVPD;
Introduction Date: March 29, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 600
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
IC AMP AB MONO 45W POWERSO-20
IC AMP AB MONO 45W POWERSO-20
Audio Amplifiers Differential input BTL output power amp
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7391LVPDTR | 796564-TDA7391LVPDTR | TDA7391LVPDTR-ND | TDA7391LVPDTR | TDA7391LVPDTR | TDA7391LVPDTR | TDA7391LVPDTR |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7391LVPDTR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | Tape and Reel | "20-PowerSOIC (0.433"", 11.00mm Width)" | 20-PowerSOIC (0.433, 11.00mm Width) | SOIC; 20-PowerSOIC (0.433\", 11.00mm Width) |