Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Manufacturer: STMicroelectronics
Win Source Part Number: 1266184-TDA7383
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Mute, Short-Circuit and Thermal Protection, Standby
Package: 25-Flexiwatt (Formed Leads)
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 35W x 4 @ 4 Ohm
Family Name: TDA7383
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 25-Flexiwatt (Vertical)
Introduction Date: October 14, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 17
22W, 4 CHANNEL, AUDIO AMPLIFIER, PZFM25, FLEXIWATT-25 Product overview: TDA7383 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7383 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 35W 25FLEXIWATT
IC AMP AB QUAD 35W 25FLEXIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7383-ND | 1266184-TDA7383 | 742-TDA7383 | TDA7383 | TDA7383 | TDA7383 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7383 | Quad 22W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | ? to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Output Power | 35 watts | 35 watts | 35 watts | 35 watts | ||
| Operation Class | Class AB | Class A; Class AB | Class AB | |||
| Package Type | 25-Flexiwatt, Formed Leads | Rail/Tube | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) |