STMicroelectronics Interface - Interface - Encoders, Decoders, Converters - TDA7338D013TR TDA7338D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 215953-TDA7338D013TR Packaging: Reel - TR Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SO Digital Supply Voltage: 7.5 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 215953-TDA7338D013TR Packaging: Reel - TR Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SO Digital Supply Voltage: 7.5 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TDA7338D013TR - 215953-TDA7338D013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TDA7338D013TR
215953-TDA7338D013TR
Interface - Interface - Encoders, Decoders, Converters - TDA7338D013TR 215953-TDA7338D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 215953-TDA7338D013TR Packaging: Reel - TR Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SO Digital Supply Voltage: 7.5 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 215953-TDA7338D013TR
Packaging: Reel - TR
Type: Audio Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SO
Digital Supply Voltage: 7.5 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
709-TDA7338D013TR
Interface Transceiver IC 709-TDA7338D013TR
SPECIALTY CONSUMER CIRCUIT, PDSO20, SO-20 Product overview: TDA7338D013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TDA7338D013TR can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PDSO20, SO-20 Product overview: TDA7338D013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TDA7338D013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TDA7338D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TDA7338D013TR
Encoders, Decoders, Converters TDA7338D013TR
Audio Decoder IC 20-SO

Audio Decoder IC 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TDA7338D013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TDA7338D013TR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TDA7338D013TR
IC DECODER STEREO MONO 20SOIC

IC DECODER STEREO MONO 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 215953-TDA7338D013TR 709-TDA7338D013TR TDA7338D013TR TDA7338D013TR
Product Name Interface - Interface - Encoders, Decoders, Converters - TDA7338D013TR Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type 20-SO SO SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - I-O Expanders - 933DM - Acme Chip Technology Co., Limited
Specs
Device Type Port / Bus Expander; Sensor Interface
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4851PW-Q100,11 - 857879-74HC4851PW-Q100,11 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261041-SI2457-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers