Manufacturer: STMicroelectronics
Win Source Part Number: 1266165-TDA7338D
Packaging: Tube
Type: Audio Decoder
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7338
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage , Digital: 7.5V ~ 10.2V
SPECIALTY CONSUMER CIRCUIT, PDSO20, SO-20 Product overview: TDA7338D from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TDA7338D can be used for catalog matching and distributor lookup.
IC DECODER STEREO SO-20
Audio Decoder IC 20-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1266165-TDA7338D | 709-TDA7338D | TDA7338D | TDA7338D |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TDA7338D | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | SOIC | SO | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |