STMicroelectronics Interface - Interface - Encoders, Decoders, Converters - TDA7333NTR TDA7333NTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106559-TDA7333NTR Packaging: Reel - TR Type: RDS/RBDS Signal Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106559-TDA7333NTR Packaging: Reel - TR Type: RDS/RBDS Signal Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TDA7333NTR - 1106559-TDA7333NTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TDA7333NTR
1106559-TDA7333NTR
Interface - Interface - Encoders, Decoders, Converters - TDA7333NTR 1106559-TDA7333NTR
Manufacturer: STMicroelectronics Win Source Part Number: 1106559-TDA7333NTR Packaging: Reel - TR Type: RDS/RBDS Signal Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1106559-TDA7333NTR
Packaging: Reel - TR
Type: RDS/RBDS Signal Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
709-TDA7333NTR
TSSOP Interface Transceiver IC 709-TDA7333NTR
SPECIALTY CONSUMER CIRCUIT, PDSO16, 4.40 MM, LEAD FREE, MO-153AB, TSSOP-16 Product overview: TDA7333NTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TDA7333NTR can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PDSO16, 4.40 MM, LEAD FREE, MO-153AB, TSSOP-16 Product overview: TDA7333NTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TDA7333NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TDA7333NTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TDA7333NTR
Encoders, Decoders, Converters TDA7333NTR
RDS/RBDS Signal Processor IC 16-TSSOP

RDS/RBDS Signal Processor IC 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TDA7333NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TDA7333NTR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TDA7333NTR
IC SIGNAL PROC RDS/RDBS 16TSSOP

IC SIGNAL PROC RDS/RDBS 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1106559-TDA7333NTR 709-TDA7333NTR TDA7333NTR TDA7333NTR
Product Name Interface - Interface - Encoders, Decoders, Converters - TDA7333NTR TSSOP Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3206-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1907135P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers