SWITCHED CAPACITOR FILTER, BANDPASS, PDSO14, SO-14 Product overview: TDA7332D from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TDA7332D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054089-TDA7332D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Band Pass
Filter Order: 8th
Frequency - Cutoff or Center: 57kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC FILTER 57KHZ BAND PASS 14SO
Band Pass Filter IC Band Pass 8th Order 57kHz 14-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 735-TDA7332D | 054089-TDA7332D | TDA7332D | TDA7332D |
| Product Name | Interface Transceiver IC | Interface - Interface - Filters - Active - TDA7332D | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active |
| Device Type | Transceiver | Sensor Interface |