STMicroelectronics RF Demodulators - TDA7331DTR TDA7331DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 899413-TDA7331DTR Features: RF Demodulator IC - 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7331 Categories: RF/IF and RFID Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 899413-TDA7331DTR Features: RF Demodulator IC - 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7331 Categories: RF/IF and RFID Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - TDA7331DTR - 899413-TDA7331DTR - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - TDA7331DTR
899413-TDA7331DTR
RF Demodulators - TDA7331DTR 899413-TDA7331DTR
Manufacturer: STMicroelectronics Win Source Part Number: 899413-TDA7331DTR Features: RF Demodulator IC - 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7331 Categories: RF/IF and RFID Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 899413-TDA7331DTR
Features: RF Demodulator IC - 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TDA7331
Categories: RF/IF and RFID
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 899413-TDA7331DTR
Product Name RF Demodulators - TDA7331DTR
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details