Manufacturer: STMicroelectronics
Win Source Part Number: 088955-TDA7309D013TR
Packaging: Reel - TR
Specifications: 1dB
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 088955-TDA7309D013TR | TDA7309D013TR |
| Product Name | Audio Special Purpose - TDA7309D013TR | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10 volts | 6 to 10 volts |