Texas Instruments LM4818 350mW Audio Power Amplifier with Shutdown Mode LM4818MX/NOPB

Description
350mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
350mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4818 350mW Audio Power Amplifier with Shutdown Mode - LM4818MX/NOPB - Texas Instruments
Dallas, TX, United States
LM4818 350mW Audio Power Amplifier with Shutdown Mode
LM4818MX/NOPB
LM4818 350mW Audio Power Amplifier with Shutdown Mode LM4818MX/NOPB
350mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85

350mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85

Buy Now Datasheet
Audio Amplifiers - LM4818MX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4818MX/NOPBCT-ND
Audio Amplifiers LM4818MX/NOPBCT-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet
Audio Amplifiers - LM4818MX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4818MX/NOPBTR-ND
Audio Amplifiers LM4818MX/NOPBTR-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet
Audio Amplifiers - LM4818MX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4818MX/NOPBDKR-ND
Audio Amplifiers LM4818MX/NOPBDKR-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet
Singapore, Singapore
350mW SOIC Audio Amplifier
742-LM4818MX/NOPB
350mW SOIC Audio Amplifier 742-LM4818MX/NOPB
350mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85 Product overview: LM4818MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4818MX/NOPB can be used for catalog matching and distributor lookup.

350mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85 Product overview: LM4818MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4818MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4818MX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
 - LM4818MX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4818MX/NOPB - 002615-LM4818MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4818MX/NOPB
002615-LM4818MX/NOPB
Linear - Linear - Amplifiers - Audio - LM4818MX/NOPB 002615-LM4818MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002615-LM4818MX/NOPB Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 350mW x 1 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002615-LM4818MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 350mW x 1 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4818MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4818MX/NOPB
Linear - Amplifiers - Audio LM4818MX/NOPB
IC AMP CLASS AB MONO 350MW 8SOIC

IC AMP CLASS AB MONO 350MW 8SOIC

Supplier's Site Datasheet
Audio Amplifiers - LM4818MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4818MX/NOPB
Audio Amplifiers LM4818MX/NOPB
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4818MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4818MX/NOPB
IC AMP CLASS AB MONO 350MW 8SOIC

IC AMP CLASS AB MONO 350MW 8SOIC

Supplier's Site
Audio Amplifiers - LM4818MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4818MX/NOPB
Audio Amplifiers LM4818MX/NOPB
LM4818 350MW AUDIO POWER AMPLIFI

LM4818 350MW AUDIO POWER AMPLIFI

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM4818MX/NOPB
Audio Amplifiers LM4818MX/NOPB
Audio Amplifiers 350mW Audio Pwr Amp

Audio Amplifiers 350mW Audio Pwr Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LM4818MX/NOPB LM4818MX/NOPBCT-ND 742-LM4818MX/NOPB LM4818MX/NOPB 002615-LM4818MX/NOPB LM4818MX/NOPB LM4818MX/NOPB LM4818MX/NOPB LM4818MX/NOPB LM4818MX/NOPB
Product Name LM4818 350mW Audio Power Amplifier with Shutdown Mode Audio Amplifiers 350mW SOIC Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4818MX/NOPB Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Features Thermal Shutdown Protection
Supply Voltage (VS) 2 to 5.5 volts 5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Output Power 0.3500 watts 0.3500 watts 0.3500 watts 0.3500 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data