STMicroelectronics Audio Special Purpose - TDA7303TR TDA7303TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 043058-TDA7303TR Packaging: Reel - TR Specifications: 1.25dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 043058-TDA7303TR Packaging: Reel - TR Specifications: 1.25dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7303TR - 043058-TDA7303TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7303TR
043058-TDA7303TR
Audio Special Purpose - TDA7303TR 043058-TDA7303TR
Manufacturer: STMicroelectronics Win Source Part Number: 043058-TDA7303TR Packaging: Reel - TR Specifications: 1.25dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 043058-TDA7303TR
Packaging: Reel - TR
Specifications: 1.25dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Audio Tone Processor
Supply Voltage - Operating: 6 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 043058-TDA7303TR
Product Name Audio Special Purpose - TDA7303TR
Supply Voltage Other; 6 V ~ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details