STMicroelectronics Audio Special Purpose - TDA7303 TDA7303

Description
Manufacturer: STMicroelectronics Win Source Part Number: 215931-TDA7303 Packaging: Reel - TR Specifications: 1.25dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 215931-TDA7303 Packaging: Reel - TR Specifications: 1.25dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7303 - 215931-TDA7303 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7303
215931-TDA7303
Audio Special Purpose - TDA7303 215931-TDA7303
Manufacturer: STMicroelectronics Win Source Part Number: 215931-TDA7303 Packaging: Reel - TR Specifications: 1.25dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 215931-TDA7303
Packaging: Reel - TR
Specifications: 1.25dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Audio Tone Processor
Supply Voltage - Operating: 6 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 215931-TDA7303
Product Name Audio Special Purpose - TDA7303
Supply Voltage Other; 6 V ~ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details