Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
Manufacturer: STMicroelectronics
Win Source Part Number: 037781-TDA7297D13TR
Packaging: Reel - TR
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-20
Dimension: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 6.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
10W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO20, POWER, SOP-20 Product overview: TDA7297D13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7297D13TR can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 10W POWERSO-20
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
IC AMP AB STEREO 10W POWERSO-20
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-8868-2-ND | 037781-TDA7297D13TR | 742-TDA7297D13TR | TDA7297D13TR | TDA7297D13TR | TDA7297D13TR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7297D13TR | Dual 10W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 6.5 to 18 volts | 6.5 to 18 volts | 15 volts | 18 to 6.5 volts | 6.5 to 18 volts | |
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |