1.9W 1Ch Audio Amp IC, 39dB Gain, 1.8-15V, SO Package Product overview: TDA7233D013TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9W, 15V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.9W, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7233D013TR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 032063-TDA7233D013TR
Packaging: Reel - TR
Type: Class AB
Features: Mute, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.9W x 1 @ 8 Ohm
Family Name: TDA7233
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.8 V to 15 V
Alternative Parts (Cross-Reference): NJM#386BM-TE3; NJM#386BM-TE1; NJM#386BM-TE2;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB MONO 1.9W 8SO
IC AMP CLASS AB MONO 1.9W 8SO
IC AMP CLASS AB MONO 1.9W 8SO
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7233D013TR | 497-3668-2-ND | 032063-TDA7233D013TR | TDA7233D013TR | TDA7233D013TR | TDA7233D013TR | TDA7233D013TR |
| Product Name | 1.9W 15V Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7233D013TR | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 12 volts | 1.8 to 15 volts | 1.8 to 15 volts | 15 to 1.8 volts | 1.8 to 15 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | 8-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |