Amplifier IC 1-Channel (Mono) Class AB 7-HEPTAWATT
60W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM7, HEPTAWATTH-7 Product overview: TDA2052H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2052H can be used for catalog matching and distributor lookup.
IC AMP AB MONO 40W 7HEPTAWATT
Amplifier IC 1-Channel (Mono) Class AB 7-HEPTAWATT
IC AMP AB MONO 40W 7HEPTAWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA2052H-ND | 742-TDA2052H | TDA2052H | TDA2052H | TDA2052H |
| Product Name | Audio Amplifiers | 60W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 6 to 25 volts | 6 to 25 volts | 25 to 6 volts | ||
| Output Power | 40 watts | 40 watts | 40 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |