Manufacturer: STMicroelectronics
Win Source Part Number: 105194-TDA2003V
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm
Family Name: TDA2003
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 5-PENTAWATT
Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): LM383T; LM383AT; LM2002T;
Introduction Date: October 07, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
10W, 1 CHANNEL, AUDIO AMPLIFIER, ZFM5, PENTAWATT-5 Product overview: TDA2003V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2003V can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
IC AMP AB MONO 12W 5PENTAWATT
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
IC AMP AB MONO 12W 5PENTAWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 105194-TDA2003V | 742-TDA2003V | 497-2162-5-ND | TDA2003V | TDA2003V | TDA2003V |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2003V | 10W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Output Power | 12 watts | 12 watts | 12 watts | 12 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |