STMicroelectronics Linear - Linear - Amplifiers - Audio - TDA2003AV TDA2003AV

Description
Manufacturer: STMicroelectronics Win Source Part Number: 361818-TDA2003AV Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm Family Name: TDA2003A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 5-PENTAWATT Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads) Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): LM383T; LM383AT; LM2002T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 361818-TDA2003AV Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm Family Name: TDA2003A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 5-PENTAWATT Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads) Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): LM383T; LM383AT; LM2002T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TDA2003AV - 361818-TDA2003AV - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA2003AV
361818-TDA2003AV
Linear - Linear - Amplifiers - Audio - TDA2003AV 361818-TDA2003AV
Manufacturer: STMicroelectronics Win Source Part Number: 361818-TDA2003AV Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm Family Name: TDA2003A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 5-PENTAWATT Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads) Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): LM383T; LM383AT; LM2002T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 361818-TDA2003AV
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm
Family Name: TDA2003A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 5-PENTAWATT
Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): LM383T; LM383AT; LM2002T;
Introduction Date: May 02, 2011
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 361818-TDA2003AV
Product Name Linear - Linear - Amplifiers - Audio - TDA2003AV
Supply Voltage Other; 8 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-04CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details