STMicroelectronics Linear - Linear - Amplifiers - Audio - TDA2003AH TDA2003AH

Description
Manufacturer: STMicroelectronics Win Source Part Number: 796537-TDA2003AH Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Short-Circuit and Thermal Protection Package: Pentawatt-5 (Horizontal, Bent and Staggered Leads) Output Type: 1-Channel (Mono) Operating Supply Voltage: 8 V ~ 18 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm Family Name: TDA2003A Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): TA7368PG-S08-R; LA4425A-E; LA4425A-MTK-E; LM383T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 796537-TDA2003AH Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Short-Circuit and Thermal Protection Package: Pentawatt-5 (Horizontal, Bent and Staggered Leads) Output Type: 1-Channel (Mono) Operating Supply Voltage: 8 V ~ 18 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm Family Name: TDA2003A Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): TA7368PG-S08-R; LA4425A-E; LA4425A-MTK-E; LM383T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TDA2003AH - 796537-TDA2003AH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA2003AH
796537-TDA2003AH
Linear - Linear - Amplifiers - Audio - TDA2003AH 796537-TDA2003AH
Manufacturer: STMicroelectronics Win Source Part Number: 796537-TDA2003AH Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Short-Circuit and Thermal Protection Package: Pentawatt-5 (Horizontal, Bent and Staggered Leads) Output Type: 1-Channel (Mono) Operating Supply Voltage: 8 V ~ 18 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm Family Name: TDA2003A Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): TA7368PG-S08-R; LA4425A-E; LA4425A-MTK-E; LM383T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 796537-TDA2003AH
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Short-Circuit and Thermal Protection
Package: Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 8 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 12W x 1 @ 1.6 Ohm
Family Name: TDA2003A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-PENTAWATT
Alternative Parts (Cross-Reference): TA7368PG-S08-R; LA4425A-E; LA4425A-MTK-E; LM383T;
Introduction Date: May 02, 2011
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 796537-TDA2003AH
Product Name Linear - Linear - Amplifiers - Audio - TDA2003AH
Supply Voltage Other; 8 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6999GX-A2-T-1 - 767950-ADM6999GX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers