Manufacturer: STMicroelectronics
Win Source Part Number: 119440-TD352IDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 4.2V
Current - Peak Output (Source, Sink): 1.3A, 1.7A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 12 V to 26 V
Rise and Fall Time: 100ns, 100ns (Max)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
Advanced IGBT/MOSFET driver Product overview: TD352IDT from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TD352IDT can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SO
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:1.7A; Supply Voltage Min:12V; Supply Voltage Max:26V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:500ns; Output Delay:400ns; RoHS Compliant: Yes
Gate Drivers Class-D Amplifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 119440-TD352IDT | 497-4676-2-ND | 730-TD352IDT | TD352IDT | TD352IDT | 26AH0304 | TD352IDT |
| Product Name | PMIC - PMIC - Gate Drivers - TD352IDT | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Stmicroelectronics | Gate Drivers |
| Driver Type | High-side | High-side | High-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | |||
| Supply Voltage | 12 to 26 volts | 12 to 26 volts | 12 to 26 volts | 12 to 26 volts | 26 to 12 volts | 12 to 26 volts | |
| Rise Time | 100 ns | 100 ns | 100 ns |