Infineon Technologies AG Power - Gate Driver ICs - Automotive gate driver ICs - 2ED2410-EM 2ED2410-EM

Description
Smart analog high-side MOSFET gate driver for 12 V/ 24 V automotive applications The EiceDRIVER™ APD 2ED2410-EM is a smart high-side N-channel MOSFET gate driver with two outputs controlled via logic pins designed for the new upcoming automotive power distribution architectures for 12 and 24 V board nets. The integrated boost converter allows external MOSFETs to stay continuously on and operational also at cold cranking conditions down to 3 V. Due to the efficiency of the boost converter the supply current in idle and normal mode is in the range of µA, which is beneficial if loads need to be supplied during the vehicle is parked (key off mode). Thanks to the enhanced turn-on and turn-off ability of the driver, the number of MOSFETs could be easily scaled up to manage large currents in the order of several hundred amps, while ensuring fast switch on and off within µs. The 2ED2410-EM has three analog measurement interfaces and four integrated comparators for protection purposes, allowing flexible and versatile solutions for various E/E architecture requirements, for example: adjustable I-t wire protection, overcurrent protection, over/undervoltage protection and more. Summary of Features Extended supply voltage range: 3 - 58 V Two high-side gate driver outputs with 3 Ω pull-down and 50 Ω for pull-up for fast switch off/on Two bidirectional high-side analog current sense interfaces with externally adjustable gain Channel control and diagnostic via pins Analog interface for external temperature measurement Gate undervoltage lock-out (UVLO) AEC-Q100 qualification Benefits Supports back-to-back MOSFET topologies (common drain or common source) Low operating current in idle mode < 50 µA. Idle mode with 15 mA load current by-pass to supply ECUs during parking Adjustable overcurrent/short-ci rcuit protection Versatile comparator to implement: Adjustable I-t wire protection Adjustable over/undervoltage protection Adjustable overtemperature protection PRO-SIL™ ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Fail operational power supply targeting high current applications Connection/isolation switch between power supplies (e.g. for hybrid and electric vehicles) Developed to support dependable power supply and distribution 24 V Battery Protection Switch Power Distribution Box DC/DC Output Protection Switch 12 Battery Protection Switch Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal. Complementary Products: OPTIREG™ PMIC (Automotive) TLF35584QVVS2 OPTIREG™ Linear (Automotive) TLE 4476 Small signal p-MOSFET BSS83P Small signal n-MOSFET BSS138W MOSFET 60V IAUC120N06S5N017 MOSFET 40V IAUA250N04S6N005 MOSFET 40V IPLU300N04S4-R8 OPTIREG™ PMIC (Automotive) TLF35584QVVS2 Applications Automotive body control module (BCM) Automotive primary power distribution unit Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
Smart analog high-side MOSFET gate driver for 12 V/ 24 V automotive applications The EiceDRIVER™ APD 2ED2410-EM is a smart high-side N-channel MOSFET gate driver with two outputs controlled via logic pins designed for the new upcoming automotive power distribution architectures for 12 and 24 V board nets. The integrated boost converter allows external MOSFETs to stay continuously on and operational also at cold cranking conditions down to 3 V. Due to the efficiency of the boost converter the supply current in idle and normal mode is in the range of µA, which is beneficial if loads need to be supplied during the vehicle is parked (key off mode). Thanks to the enhanced turn-on and turn-off ability of the driver, the number of MOSFETs could be easily scaled up to manage large currents in the order of several hundred amps, while ensuring fast switch on and off within µs. The 2ED2410-EM has three analog measurement interfaces and four integrated comparators for protection purposes, allowing flexible and versatile solutions for various E/E architecture requirements, for example: adjustable I-t wire protection, overcurrent protection, over/undervoltage protection and more. Summary of Features Extended supply voltage range: 3 - 58 V Two high-side gate driver outputs with 3 Ω pull-down and 50 Ω for pull-up for fast switch off/on Two bidirectional high-side analog current sense interfaces with externally adjustable gain Channel control and diagnostic via pins Analog interface for external temperature measurement Gate undervoltage lock-out (UVLO) AEC-Q100 qualification Benefits Supports back-to-back MOSFET topologies (common drain or common source) Low operating current in idle mode < 50 µA. Idle mode with 15 mA load current by-pass to supply ECUs during parking Adjustable overcurrent/short-ci rcuit protection Versatile comparator to implement: Adjustable I-t wire protection Adjustable over/undervoltage protection Adjustable overtemperature protection PRO-SIL™ ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Fail operational power supply targeting high current applications Connection/isolation switch between power supplies (e.g. for hybrid and electric vehicles) Developed to support dependable power supply and distribution 24 V Battery Protection Switch Power Distribution Box DC/DC Output Protection Switch 12 Battery Protection Switch Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal. Complementary Products: OPTIREG™ PMIC (Automotive) TLF35584QVVS2 OPTIREG™ Linear (Automotive) TLE 4476 Small signal p-MOSFET BSS83P Small signal n-MOSFET BSS138W MOSFET 60V IAUC120N06S5N017 MOSFET 40V IAUA250N04S6N005 MOSFET 40V IPLU300N04S4-R8 OPTIREG™ PMIC (Automotive) TLF35584QVVS2 Applications Automotive body control module (BCM) Automotive primary power distribution unit Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - Automotive gate driver ICs - 2ED2410-EM - 2ED2410-EM - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - Automotive gate driver ICs - 2ED2410-EM
2ED2410-EM
Power - Gate Driver ICs - Automotive gate driver ICs - 2ED2410-EM 2ED2410-EM
Smart analog high-side MOSFET gate driver for 12 V/ 24 V automotive applications The EiceDRIVER™ APD 2ED2410-EM is a smart high-side N-channel MOSFET gate driver with two outputs controlled via logic pins designed for the new upcoming automotive power distribution architectures for 12 and 24 V board nets. The integrated boost converter allows external MOSFETs to stay continuously on and operational also at cold cranking conditions down to 3 V. Due to the efficiency of the boost converter the supply current in idle and normal mode is in the range of µA, which is beneficial if loads need to be supplied during the vehicle is parked (key off mode). Thanks to the enhanced turn-on and turn-off ability of the driver, the number of MOSFETs could be easily scaled up to manage large currents in the order of several hundred amps, while ensuring fast switch on and off within µs. The 2ED2410-EM has three analog measurement interfaces and four integrated comparators for protection purposes, allowing flexible and versatile solutions for various E/E architecture requirements, for example: adjustable I-t wire protection, overcurrent protection, over/undervoltage protection and more. Summary of Features Extended supply voltage range: 3 - 58 V Two high-side gate driver outputs with 3 Ω pull-down and 50 Ω for pull-up for fast switch off/on Two bidirectional high-side analog current sense interfaces with externally adjustable gain Channel control and diagnostic via pins Analog interface for external temperature measurement Gate undervoltage lock-out (UVLO) AEC-Q100 qualification Benefits Supports back-to-back MOSFET topologies (common drain or common source) Low operating current in idle mode < 50 µA. Idle mode with 15 mA load current by-pass to supply ECUs during parking Adjustable overcurrent/short-ci rcuit protection Versatile comparator to implement: Adjustable I-t wire protection Adjustable over/undervoltage protection Adjustable overtemperature protection PRO-SIL™ ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Fail operational power supply targeting high current applications Connection/isolation switch between power supplies (e.g. for hybrid and electric vehicles) Developed to support dependable power supply and distribution 24 V Battery Protection Switch Power Distribution Box DC/DC Output Protection Switch 12 Battery Protection Switch Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal. Complementary Products: OPTIREG™ PMIC (Automotive) TLF35584QVVS2 OPTIREG™ Linear (Automotive) TLE 4476 Small signal p-MOSFET BSS83P Small signal n-MOSFET BSS138W MOSFET 60V IAUC120N06S5N017 MOSFET 40V IAUA250N04S6N005 MOSFET 40V IPLU300N04S4-R8 OPTIREG™ PMIC (Automotive) TLF35584QVVS2 Applications Automotive body control module (BCM) Automotive primary power distribution unit Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2 3 4 5

Smart analog high-side MOSFET gate driver for 12 V/ 24 V automotive applications

The EiceDRIVER™ APD 2ED2410-EM is a smart high-side N-channel MOSFET gate driver with two outputs controlled via logic pins designed for the new upcoming automotive power distribution architectures for 12 and 24 V board nets.

The integrated boost converter allows external MOSFETs to stay continuously on and operational also at cold cranking conditions down to 3 V. Due to the efficiency of the boost converter the supply current in idle and normal mode is in the range of µA, which is beneficial if loads need to be supplied during the vehicle is parked (key off mode). Thanks to the enhanced turn-on and turn-off ability of the driver, the number of MOSFETs could be easily scaled up to manage large currents in the order of several hundred amps, while ensuring fast switch on and off within µs.

The 2ED2410-EM has three analog measurement interfaces and four integrated comparators for protection purposes, allowing flexible and versatile solutions for various E/E architecture requirements, for example: adjustable I-t wire protection, overcurrent protection, over/undervoltage protection and more.


Summary of Features

  • Extended supply voltage range: 3 - 58 V
  • Two high-side gate driver outputs with 3 Ω pull-down and 50 Ω for pull-up for fast switch off/on
  • Two bidirectional high-side analog current sense interfaces with externally adjustable gain
  • Channel control and diagnostic via pins
  • Analog interface for external temperature measurement
  • Gate undervoltage lock-out (UVLO)
  • AEC-Q100 qualification

Benefits

  • Supports back-to-back MOSFET topologies (common drain or common source)
  • Low operating current in idle mode < 50 µA. Idle mode with 15 mA load current by-pass to supply ECUs during parking
  • Adjustable overcurrent/short-circuit protection
  • Versatile comparator to implement:
  • Adjustable I-t wire protection
  • Adjustable over/undervoltage protection
  • Adjustable overtemperature protection
  • PRO-SIL™ ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262

Potential Applications

  • Fail operational power supply targeting high current applications
  • Connection/isolation switch between power supplies (e.g. for hybrid and electric vehicles)
  • Developed to support dependable power supply and distribution
  • 24 V Battery Protection Switch
  • Power Distribution Box
  • DC/DC Output Protection Switch
  • 12 Battery Protection Switch

Access to ISO 26262-ready documentation:

  • Please register for myinfineon.com with your company e-mail address.
  • Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal.

Complementary Products:

OPTIREG™ PMIC (Automotive) TLF35584QVVS2
OPTIREG™ Linear (Automotive) TLE 4476
Small signal p-MOSFET BSS83P
Small signal n-MOSFET BSS138W
MOSFET 60V IAUC120N06S5N017
MOSFET 40V IAUA250N04S6N005
MOSFET 40V IPLU300N04S4-R8
OPTIREG™ PMIC (Automotive) TLF35584QVVS2

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75602-ESH |
    Multichannel SPI switches and controllers
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • TLE92108-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE92104-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70015-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75602-ESH |
    Multichannel SPI switches and controllers
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2ED2410-EM
Product Name Power - Gate Driver ICs - Automotive gate driver ICs - 2ED2410-EM
Driver Type High-side
Output Current 0.1750 amps
Supply Voltage 3 to 58 volts
Propagation Delay 4000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL5013U2DXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
PMIC - PMIC - Gate Drivers - 2EDL05N06PFXUMA1 - 1003792-2EDL05N06PFXUMA1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Supply Voltage 10 to 20 volts
View Details
6 suppliers
3.75KV Gate Driver IC - 906-1EDI2010ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.65 to 18 volts
Rise Time 120 ns
View Details
5 suppliers
Gate Driver ICs - 6ED2230S12T - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Three-phase
Output Current 0.3500 amps
Supply Voltage 10 to 20 volts
View Details