STMicroelectronics, Inc. 650V 96A MOSFET Transistor STY112N65M5

Description
650V 96A N-CH MOSFET TO-247 19mR Rds(on) Product overview: STY112N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY112N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 96A N-CH MOSFET TO-247 19mR Rds(on) Product overview: STY112N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY112N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 96A MOSFET Transistor
278-STY112N65M5
650V 96A MOSFET Transistor 278-STY112N65M5
650V 96A N-CH MOSFET TO-247 19mR Rds(on) Product overview: STY112N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY112N65M5 can be used for catalog matching and distributor lookup.

650V 96A N-CH MOSFET TO-247 19mR Rds(on) Product overview: STY112N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY112N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-11236-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11236-5-ND
Single FETs, MOSFETs 497-11236-5-ND
N-Channel 650V 96A (Tc) 625W (Tc) Through Hole MAX247™

N-Channel 650V 96A (Tc) 625W (Tc) Through Hole MAX247™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY112N65M5 - 898540-STY112N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY112N65M5
898540-STY112N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY112N65M5 898540-STY112N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 898540-STY112N65M5 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 96A (Tc) 625W (Tc) Through Hole Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: STY112 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -1138-STY112N65M5, 497-11236-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898540-STY112N65M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 96A (Tc) 625W (Tc) Through Hole
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: STY112
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -1138-STY112N65M5, 497-11236-5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STY112N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STY112N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STY112N65M5
MOSFET N-CH 650V 96A MAX247

MOSFET N-CH 650V 96A MAX247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 650V 93A 0.019 Ohm Mdmesh M5

MOSFET N-Channel 650V 93A 0.019 Ohm Mdmesh M5

Buy Now Datasheet
Single FETs, MOSFETs - STY112N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STY112N65M5
Single FETs, MOSFETs STY112N65M5
MOSFET N-CH 650V 96A MAX247

MOSFET N-CH 650V 96A MAX247

Supplier's Site Datasheet
Mosfet, N Channel, 650V, 96A, Max-247; Channel Type Stmicroelectronics - 47T9454 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 96A, Max-247; Channel Type Stmicroelectronics
47T9454
Mosfet, N Channel, 650V, 96A, Max-247; Channel Type Stmicroelectronics 47T9454
MOSFET, N CHANNEL, 650V, 96A, MAX-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:96A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 96A, MAX-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:96A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Mosfet, N Channel, 96 A, 650 V, 0.019 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3554 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 96 A, 650 V, 0.019 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3554
Power Mosfet, N Channel, 96 A, 650 V, 0.019 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3554
Power MOSFET, N Channel, 96 A, 650 V, 0.019 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 96 A, 650 V, 0.019 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 278-STY112N65M5 497-11236-5-ND 898540-STY112N65M5 STY112N65M5 STY112N65M5 STY112N65M5 47T9454 94T3554
Product Name 650V 96A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY112N65M5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 650V, 96A, Max-247; Channel Type Stmicroelectronics Power Mosfet, N Channel, 96 A, 650 V, 0.019 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 625000 milliwatts 625000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data