Win Source Part Number: 1020374-STY100NM60N
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ II
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 98A (Tc)
Rds On (Max) @ Id, Vgs: 29mOhm @ 49A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 625W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: MAX247™
Gate Charge (Qg) (Max) @ Vgs: 330 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9600 pF @ 50 V
Vgs (Max): 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13289-5,-497-132
Base Product Number: STY100
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 98A (Tc) 625W (Tc) Through Hole MAX247™
600V N-CH MOSFET, 98A, 29mR RdsOn, TO-247 Product overview: STY100NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY100NM60N can be used for catalog matching and distributor lookup.
MOSFET N CH 600V 98A MAX247
MOSFET, N-CH, 600V, 98A, MAX-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:98A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET N CH 600V 98A MAX247
MOSFET N-Ch 600V 0.025 Ohm 98A MDmesh II FET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1020374-STY100NM60N | 497-13289-5-ND | 278-STY100NM60N | STY100NM60N | 45AC7797 | STY100NM60N | STY100NM60N |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 600V 98A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 98A, Max-247; Channel Type Stmicroelectronics | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 625000 milliwatts | 625000 milliwatts | 625000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 |