Bipolar (BJT) Transistor NPN 400V 1A 1.5W Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 795829-STX83003-AP
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 1.5W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: STX83003
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 350mA
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 16 @ 350mA, 5V
Alternative Parts (Cross-Reference): TSC5301DCT A3; 2SC5549(TPE6); 2SC5549(TPE6,F) ; TSC873CT A3;
Introduction Date: October 16, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
NPN BJT 400V 1A 1.5W TO-92 Single Transistor Product overview: STX83003-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX83003-AP can be used for catalog matching and distributor lookup.
TRANS NPN 400V 1A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-12372-3-ND | 795829-STX83003-AP | 276-STX83003-AP | STX83003-AP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STX83003-AP | 400V 1A 1.5W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3 | TO-92; TO-92-3 | |
| Packing Method | Tape Reel; Tape in Box | Tape Reel; Tape & Box (TB) | ||
| IC(max) | 1 milliamps | 1000 milliamps | 1000 milliamps | |
| Power Gain | 16 dB |