STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STWLC04JR

Description
Win Source Part Number: 1253165-STWLC04JR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Cut Tape (CT), Applications: Wireless Power Receiver Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 77-UFBGA, FCBGA Supplier Device Package: 77-Flipchip (3.12x4.73) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16689-6,-1138-ST WLC04JRTR,-1138-STWL C04JRCT,-1138-STWLC0 4JRDKR,497-16689-1,4 97-16689-2 Base Product Number: STWLC04 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253165-STWLC04JR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Cut Tape (CT), Applications: Wireless Power Receiver Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 77-UFBGA, FCBGA Supplier Device Package: 77-Flipchip (3.12x4.73) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16689-6,-1138-ST WLC04JRTR,-1138-STWL C04JRCT,-1138-STWLC0 4JRDKR,497-16689-1,4 97-16689-2 Base Product Number: STWLC04 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253165-STWLC04JR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253165-STWLC04JR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253165-STWLC04JR
Win Source Part Number: 1253165-STWLC04JR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Cut Tape (CT), Applications: Wireless Power Receiver Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 77-UFBGA, FCBGA Supplier Device Package: 77-Flipchip (3.12x4.73) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16689-6,-1138-ST WLC04JRTR,-1138-STWL C04JRCT,-1138-STWLC0 4JRDKR,497-16689-1,4 97-16689-2 Base Product Number: STWLC04 Product Status: Obsolete

Win Source Part Number: 1253165-STWLC04JR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Cut Tape (CT),
Applications: Wireless Power Receiver
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 77-UFBGA, FCBGA
Supplier Device Package: 77-Flipchip (3.12x4.73)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16689-6,-1138-STWLC04JRTR,-1138-STWLC04JRCT,-1138-STWLC04JRDKR,497-16689-1,497-16689-2
Base Product Number: STWLC04
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STWLC04JR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STWLC04JR
Power Management - Specialized STWLC04JR
Wireless Power Receiver PMIC 77-Flipchip (3.12x4.73)

Wireless Power Receiver PMIC 77-Flipchip (3.12x4.73)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253165-STWLC04JR STWLC04JR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active High
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details