STMicroelectronics, Inc. Watchdog Timer, 5.5V, Sot-23-5; Frequency Stmicroelectronics STWD100YNWWY3F

Description
WATCHDOG TIMER, 5.5V, SOT-23-5; Frequency:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
WATCHDOG TIMER, 5.5V, SOT-23-5; Frequency:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watchdog Timer, 5.5V, Sot-23-5; Frequency Stmicroelectronics - 45AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Watchdog Timer, 5.5V, Sot-23-5; Frequency Stmicroelectronics
45AC7774
Watchdog Timer, 5.5V, Sot-23-5; Frequency Stmicroelectronics 45AC7774
WATCHDOG TIMER, 5.5V, SOT-23-5; Frequency:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

WATCHDOG TIMER, 5.5V, SOT-23-5; Frequency:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 45AC7774
Product Name Watchdog Timer, 5.5V, Sot-23-5; Frequency Stmicroelectronics
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers