STMicroelectronics, Inc. Supervisors STWD100PYW83F

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-13372-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-13372-6-ND
Supervisors 497-13372-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5

Buy Now Datasheet
Supervisors - 497-13372-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-13372-1-ND
Supervisors 497-13372-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5

Buy Now Datasheet
Supervisors - 497-13372-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-13372-2-ND
Supervisors 497-13372-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - STWD100PYW83F - 031602-STWD100PYW83F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STWD100PYW83F
031602-STWD100PYW83F
PMIC - PMIC - Supervisors - STWD100PYW83F 031602-STWD100PYW83F
Manufacturer: STMicroelectronics Win Source Part Number: 031602-STWD100PYW83F Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.12 s Minimum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-323-5 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031602-STWD100PYW83F
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.12 s Minimum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-323-5
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V 13uA Voltage Supervisor IC
691-STWD100PYW83F
5.5V 13uA Voltage Supervisor IC 691-STWD100PYW83F
Watchdog IC, SOT-323-5, 2.7-5.5V, 13uA, 125°C Product overview: STWD100PYW83F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 13uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 13uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100PYW83F can be used for catalog matching and distributor lookup.

Watchdog IC, SOT-323-5, 2.7-5.5V, 13uA, 125°C Product overview: STWD100PYW83F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 13uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 13uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100PYW83F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Stmicroelectronics - 38Y7964 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Stmicroelectronics
38Y7964
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Stmicroelectronics 38Y7964
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:5Pins RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STWD100PYW83F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STWD100PYW83F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STWD100PYW83F
IC SUPERVISOR 1 CHANNEL SOT323-5

IC SUPERVISOR 1 CHANNEL SOT323-5

Supplier's Site
PMIC - Supervisors - STWD100PYW83F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STWD100PYW83F
PMIC - Supervisors STWD100PYW83F
IC SUPERVISOR 1 CHANNEL SOT323-5

IC SUPERVISOR 1 CHANNEL SOT323-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STWD100PYW83F
Supervisory Circuits STWD100PYW83F
Supervisory Circuits Watchdog Timer 13uA Chip Enable

Supervisory Circuits Watchdog Timer 13uA Chip Enable

Buy Now Datasheet
Supervisors - STWD100PYW83F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STWD100PYW83F
Supervisors STWD100PYW83F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-323-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-13372-6-ND 031602-STWD100PYW83F 691-STWD100PYW83F 38Y7964 STWD100PYW83F STWD100PYW83F STWD100PYW83F STWD100PYW83F
Product Name Supervisors PMIC - PMIC - Supervisors - STWD100PYW83F 5.5V 13uA Voltage Supervisor IC Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOT-323-5 SOT-323-5 SSOP; TSSOP; SC-70 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Pins 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details