STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STWBC-EPTR

Description
Win Source Part Number: 1253160-STWBC-EPTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Digital Power Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17636-6,497-1763 6-1,497-17636-2 Base Product Number: STWBC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253160-STWBC-EPTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Digital Power Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17636-6,497-1763 6-1,497-17636-2 Base Product Number: STWBC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253160-STWBC-EPTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253160-STWBC-EPTR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253160-STWBC-EPTR
Win Source Part Number: 1253160-STWBC-EPTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Digital Power Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17636-6,497-1763 6-1,497-17636-2 Base Product Number: STWBC Product Status: Obsolete

Win Source Part Number: 1253160-STWBC-EPTR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Digital Power Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17636-6,497-17636-1,497-17636-2
Base Product Number: STWBC
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STWBC-EPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STWBC-EPTR
Power Management - Specialized STWBC-EPTR
Digital Power Controller PMIC 32-VFQFPN (5x5)

Digital Power Controller PMIC 32-VFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253160-STWBC-EPTR STWBC-EPTR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515219 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details