N-Channel 650V 42A (Tc) 250W (Tc) Through Hole TO-247
Win Source Part Number: 1097348-STWA57N65M5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ V
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 42A (Tc)
Rds On (Max) @ Id, Vgs: 63mOhm @ 21A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Gate Charge (Qg) (Max) @ Vgs: 98 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): STWA45N65M5; SIHG47N65E-GE3; FCH077N65F-F155; STW58N65DM2AG; FCH067N65S3-F155; SIHG47N60EF-GE3;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13604-5,497-136
Base Product Number: STWA57
Drive Voltage (Max Rds On, Min Rds On): 10V
N-channel 650 V, 0.056 Ohm typ., 42 A MDmesh M5 Power MOSFET in TO-247 long leads package Product overview: STWA57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.056 Ohm, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.056 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA57N65M5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 42A TO247
MOSFET N-Ch 650 V 0.056 Ohm 42 A Mdmesh
MOSFET N-CH 650V 42A TO247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-13604-5-ND | 1097348-STWA57N65M5 | 278-STWA57N65M5 | STWA57N65M5 | STWA57N65M5 | STWA57N65M5 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 650 V 0.056 Ohm 42 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| PD | 250000 milliwatts | 250000 milliwatts | 250000 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |