Automotive-grade N-channel 650 V, 0.070 Ohm typ., 38 A MDmesh DM2 Power MOSFET in a TO-247 long leads package Product overview: STWA50N65DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 0.070 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 0.070 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA50N65DM2AG can be used for catalog matching and distributor lookup.
N-Channel 650V 38A (Tc) 300W (Tc) Through Hole TO-247-3
MOSFET N-CH 650V 38A TO247
MOSFET N-CH 650V 38A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STWA50N65DM2AG | STWA50N65DM2AG-ND | STWA50N65DM2AG | STWA50N65DM2AG | STWA50N65DM2AG |
| Product Name | Automotive N-Channel 650 V 0.070 Ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tube; Tube | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |