STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STWA40N95DK5

Description
Win Source Part Number: 1278121-STWA40N95DK5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DK5 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 130mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3480 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17224 Base Product Number: STWA40 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278121-STWA40N95DK5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DK5 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 130mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3480 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17224 Base Product Number: STWA40 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278121-STWA40N95DK5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278121-STWA40N95DK5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278121-STWA40N95DK5
Win Source Part Number: 1278121-STWA40N95DK5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DK5 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 130mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3480 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17224 Base Product Number: STWA40 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278121-STWA40N95DK5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DK5
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 130mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 450W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3480 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17224
Base Product Number: STWA40
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 950 V 0.120 Ohm 38 A MOSFET Transistor
278-STWA40N95DK5
N-Channel 950 V 0.120 Ohm 38 A MOSFET Transistor 278-STWA40N95DK5
N-channel 950 V, 0.120 Ohm typ., 38 A MDmesh DK5 Power MOSFET in a TO-247 long leads package Product overview: STWA40N95DK5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.120 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.120 Ohm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA40N95DK5 can be used for catalog matching and distributor lookup.

N-channel 950 V, 0.120 Ohm typ., 38 A MDmesh DK5 Power MOSFET in a TO-247 long leads package Product overview: STWA40N95DK5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.120 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.120 Ohm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA40N95DK5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17224-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17224-ND
Single FETs, MOSFETs 497-17224-ND
N-Channel 950V 38A (Tc) 450W (Tc) Through Hole TO-247 Long Leads

N-Channel 950V 38A (Tc) 450W (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 950 V, 0.120 Ohm typ., 38 A MDmesh DK5 Power MOSFET in a TO-247 long leads package

MOSFET N-channel 950 V, 0.120 Ohm typ., 38 A MDmesh DK5 Power MOSFET in a TO-247 long leads package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA40N95DK5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA40N95DK5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA40N95DK5
MOSFET N-CHANNEL 950V 38A TO247

MOSFET N-CHANNEL 950V 38A TO247

Supplier's Site
Mosfet, N-Ch, 950V, 38A, 150Deg C, 450W Rohs Compliant Stmicroelectronics - 69AH2882 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 38A, 150Deg C, 450W Rohs Compliant Stmicroelectronics
69AH2882
Mosfet, N-Ch, 950V, 38A, 150Deg C, 450W Rohs Compliant Stmicroelectronics 69AH2882
MOSFET, N-CH, 950V, 38A, 150DEG C, 450W ROHS COMPLIANT: YES

MOSFET, N-CH, 950V, 38A, 150DEG C, 450W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - STWA40N95DK5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STWA40N95DK5
Single FETs, MOSFETs STWA40N95DK5
MOSFET N-CHANNEL 950V 38A TO247

MOSFET N-CHANNEL 950V 38A TO247

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278121-STWA40N95DK5 278-STWA40N95DK5 497-17224-ND STWA40N95DK5 STWA40N95DK5 69AH2882 STWA40N95DK5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 950 V 0.120 Ohm 38 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 950V, 38A, 150Deg C, 450W Rohs Compliant Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details