STMicroelectronics, Inc. Single FETs, MOSFETs STW9N150

Description
N-Channel 1500V 8A (Tc) 320W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 1500V 8A (Tc) 320W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8465-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8465-5-ND
Single FETs, MOSFETs 497-8465-5-ND
N-Channel 1500V 8A (Tc) 320W (Tc) Through Hole TO-247-3

N-Channel 1500V 8A (Tc) 320W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 7610639P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610639P
MOSFETs 7610639P
MOSFET N-Channel 1.5KV 8A TO247

MOSFET N-Channel 1.5KV 8A TO247

Supplier's Site
MOSFETs - 7610639 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610639
MOSFETs 7610639
MOSFET N-Channel 1.5KV 8A TO247

MOSFET N-Channel 1.5KV 8A TO247

Supplier's Site
MOSFETs - 1031997 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1031997
MOSFETs 1031997
MOSFET N-Channel 1.5KV 8A TO247

MOSFET N-Channel 1.5KV 8A TO247

Supplier's Site
Singapore, Singapore
N-Channel 1.5kV 8A MOSFET Transistor
278-STW9N150
N-Channel 1.5kV 8A MOSFET Transistor 278-STW9N150
N-Channel 1.5kV 8A 2.5R Power MOSFET TO-247 Product overview: STW9N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5kV, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW9N150 can be used for catalog matching and distributor lookup.

N-Channel 1.5kV 8A 2.5R Power MOSFET TO-247 Product overview: STW9N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5kV, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW9N150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 086886-STW9N150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
086886-STW9N150
Discrete Semiconductor Products 086886-STW9N150
Manufacturer: STMicroelectronics Win Source Part Number: 086886-STW9N150 Category: Discrete Semiconductor Products Family: FETs - Single Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 1500V (1.5kV) Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) @ Vgs: 89.3nC @ 10V Input Capacitance (Ciss) @ Vds: 3255pF @ 25V Power - Max: 320W Rds On (Max) @ Id Vgs: 2.5 Ohm @ 4A 10V Family Name: STW9N150 Alternative Parts (Cross-Reference): 2SK2349; 2SK1271; 2SK1271-A; IXTK8N150L; Introduction Date: May 24, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 086886-STW9N150
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) @ Vgs: 89.3nC @ 10V
Input Capacitance (Ciss) @ Vds: 3255pF @ 25V
Power - Max: 320W
Rds On (Max) @ Id Vgs: 2.5 Ohm @ 4A 10V
Family Name: STW9N150
Alternative Parts (Cross-Reference): 2SK2349; 2SK1271; 2SK1271-A; IXTK8N150L;
Introduction Date: May 24, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
N Channel Power Mosfet, Powermesh, 1500V, 8A, To-247; Channel Type Stmicroelectronics - 57P2675 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Power Mosfet, Powermesh, 1500V, 8A, To-247; Channel Type Stmicroelectronics
57P2675
N Channel Power Mosfet, Powermesh, 1500V, 8A, To-247; Channel Type Stmicroelectronics 57P2675
N CHANNEL POWER MOSFET, PowerMESH, 1500v, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:320W; MSL:- RoHS Compliant: Yes

N CHANNEL POWER MOSFET, PowerMESH, 1500v, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:320W; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW9N150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW9N150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW9N150
MOSFET N-CH 1500V 8A TO247-3

MOSFET N-CH 1500V 8A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
STW9N150
MOSFET STW9N150
MOSFET N-CH 1500V HI-VOLT PWRMESH PWR MOSFET

MOSFET N-CH 1500V HI-VOLT PWRMESH PWR MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - STW9N150 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW9N150
Single FETs, MOSFETs STW9N150
MOSFET N-CH 1500V 8A TO247-3

MOSFET N-CH 1500V 8A TO247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-8465-5-ND 7610639P 7610639 278-STW9N150 086886-STW9N150 57P2675 STW9N150 STW9N150 STW9N150
Product Name Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 1.5kV 8A MOSFET Transistor Discrete Semiconductor Products N Channel Power Mosfet, Powermesh, 1500V, 8A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; SOT3 TO-3; TO-247 Through Hole TO-247; TO-247-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 320000 milliwatts 320000 milliwatts 320000 milliwatts
Unlock Full Specs
to access all available technical data