STMicroelectronics, Inc. Single FETs, MOSFETs STW88N65M5

Description
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12116-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12116-ND
Single FETs, MOSFETs 497-12116-ND
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-3

N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - 085868-STW88N65M5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
085868-STW88N65M5
Discrete Semiconductor Products 085868-STW88N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 085868-STW88N65M5 Category: Discrete Semiconductor Products Family: FETs - Single Series: MDmesh V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 650V Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) @ Vgs: 204nC @ 10V Input Capacitance (Ciss) @ Vds: 8825pF @ 100V Power - Max: 450W Rds On (Max) @ Id Vgs: 29 mOhm @ 42A 10V Related Products: 497-15154-5 - DIODE SCHOTTKY 650V 10A TO220AB Family Name: STW88N65M5 Alternative Parts (Cross-Reference): IPW65R037C6XK; IPW65R037C6; IPW65R041CFDXK; SCT3030ALGC11; Introduction Date: November 23, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 085868-STW88N65M5
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: MDmesh V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 650V
Current - Continuous Drain (Id) @ 25°C: 84A (Tc)
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) @ Vgs: 204nC @ 10V
Input Capacitance (Ciss) @ Vds: 8825pF @ 100V
Power - Max: 450W
Rds On (Max) @ Id Vgs: 29 mOhm @ 42A 10V
Related Products: 497-15154-5 - DIODE SCHOTTKY 650V 10A TO220AB
Family Name: STW88N65M5
Alternative Parts (Cross-Reference): IPW65R037C6XK; IPW65R037C6; IPW65R041CFDXK; SCT3030ALGC11;
Introduction Date: November 23, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
650V 84A MOSFET Transistor
278-STW88N65M5
650V 84A MOSFET Transistor 278-STW88N65M5
650V 84A N-CH MOSFET TO-247 24mR Rds(on) Product overview: STW88N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW88N65M5 can be used for catalog matching and distributor lookup.

650V 84A N-CH MOSFET TO-247 24mR Rds(on) Product overview: STW88N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW88N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.024 Ohm 84A MDMesh M5

MOSFET N-Ch 650V 0.024 Ohm 84A MDMesh M5

Buy Now Datasheet
Single FETs, MOSFETs - STW88N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW88N65M5
Single FETs, MOSFETs STW88N65M5
MOSFET N-CH 650V 84A TO247-3

MOSFET N-CH 650V 84A TO247-3

Supplier's Site Datasheet
Power Mosfet, N Channel, 84 A, 650 V, 0.024 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 06X0916 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 84 A, 650 V, 0.024 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
06X0916
Power Mosfet, N Channel, 84 A, 650 V, 0.024 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 06X0916
Power MOSFET, N Channel, 84 A, 650 V, 0.024 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 84 A, 650 V, 0.024 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW88N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW88N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW88N65M5
MOSFET N-CH 650V 84A TO247-3

MOSFET N-CH 650V 84A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 497-12116-ND 085868-STW88N65M5 278-STW88N65M5 STW88N65M5 STW88N65M5 06X0916 STW88N65M5
Product Name Single FETs, MOSFETs Discrete Semiconductor Products 650V 84A MOSFET Transistor MOSFET Single FETs, MOSFETs Power Mosfet, N Channel, 84 A, 650 V, 0.024 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data