STMicroelectronics, Inc. Single FETs, MOSFETs STW88N65M5-4

Description
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-4
Request a Quote Datasheet
Description
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16334-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16334-5-ND
Single FETs, MOSFETs 497-16334-5-ND
N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-4

N-Channel 650V 84A (Tc) 450W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.024 Ohm 84 A MOSFET Transistor
278-STW88N65M5-4
N-Channel 650 V 0.024 Ohm 84 A MOSFET Transistor 278-STW88N65M5-4
N-channel 650 V, 0.024 Ohm typ., 84 A MDmesh M5 Power MOSFET in a TO247-4 package Product overview: STW88N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.024 Ohm, 84 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.024 Ohm, 84 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW88N65M5-4 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.024 Ohm typ., 84 A MDmesh M5 Power MOSFET in a TO247-4 package Product overview: STW88N65M5-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.024 Ohm, 84 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.024 Ohm, 84 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW88N65M5-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW88N65M5-4 - 935699-STW88N65M5-4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW88N65M5-4
935699-STW88N65M5-4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW88N65M5-4 935699-STW88N65M5-4
Manufacturer: STMicroelectronics Win Source Part Number: 935699-STW88N65M5-4 Series: MDmesh™ M5 Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 84A (Tc) 450W (Tc) Through Hole TO-247-4 Package: Tube Package: TO-247-4 Mounting: Through Hole Family Name: STW88 Categories: Discrete Semiconductor Products Case / Package: TO-247-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-16334-5, 497-16334-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935699-STW88N65M5-4
Series: MDmesh™ M5
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 84A (Tc) 450W (Tc) Through Hole TO-247-4
Package: Tube
Package: TO-247-4
Mounting: Through Hole
Family Name: STW88
Categories: Discrete Semiconductor Products
Case / Package: TO-247-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-16334-5, 497-16334-5

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.024 Ohm typ., 84 A MDmesh M5 Power MOSFET in a TO247-4 package

MOSFET N-channel 650 V, 0.024 Ohm typ., 84 A MDmesh M5 Power MOSFET in a TO247-4 package

Buy Now Datasheet
Single FETs, MOSFETs - STW88N65M5-4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW88N65M5-4
Single FETs, MOSFETs STW88N65M5-4
MOSFET N-CH 650V 84A TO247-4L

MOSFET N-CH 650V 84A TO247-4L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW88N65M5-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW88N65M5-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW88N65M5-4
MOSFET N-CH 650V 84A TO247-4L

MOSFET N-CH 650V 84A TO247-4L

Supplier's Site
Mosfet, N-Ch, 650V, 84A, To247-4; Channel Type Stmicroelectronics - 45AC7796 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 84A, To247-4; Channel Type Stmicroelectronics
45AC7796
Mosfet, N-Ch, 650V, 84A, To247-4; Channel Type Stmicroelectronics 45AC7796
MOSFET, N-CH, 650V, 84A, TO247-4; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 84A, TO247-4; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16334-5-ND 278-STW88N65M5-4 935699-STW88N65M5-4 STW88N65M5-4 STW88N65M5-4 STW88N65M5-4 45AC7796
Product Name Single FETs, MOSFETs N-Channel 650 V 0.024 Ohm 84 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW88N65M5-4 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 84A, To247-4; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-4 TO-247; SOT3; TO-247-4 TO-247; TO-247-4 Through Hole TO-3
TJ 150 C (302 F) 150 C (302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers