STMicroelectronics, Inc. Rf Mixer STW82103BTR

Description
RF down converter with embedded integer-N synthesizer Product overview: STW82103BTR from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82103BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF down converter with embedded integer-N synthesizer Product overview: STW82103BTR from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82103BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF down converter with embedded integer-N synthesizer Product overview: STW82103BTR from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82103BTR can be used for catalog matching and distributor lookup.

RF down converter with embedded integer-N synthesizer Product overview: STW82103BTR from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82103BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - STW82103BTR - 1104065-STW82103BTR - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - STW82103BTR
1104065-STW82103BTR
RF Mixers - STW82103BTR 1104065-STW82103BTR
Manufacturer: STMicroelectronics Win Source Part Number: 1104065-STW82103BTR Packaging: Reel - TR Frequency: 2.3GHz to 2.7GHz Gain: 8.5dB Noise Figure: 10.5dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 44-VFQFPN (7x7) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 160mA Alternative Parts (Cross-Reference): ADL5802ACPZ-R7; UPC3228T5S-E2-A; UPC3228T5S-A; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1104065-STW82103BTR
Packaging: Reel - TR
Frequency: 2.3GHz to 2.7GHz
Gain: 8.5dB
Noise Figure: 10.5dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 44-VFQFPN (7x7)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 160mA
Alternative Parts (Cross-Reference): ADL5802ACPZ-R7; UPC3228T5S-E2-A; UPC3228T5S-A;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Mixers - STW82103BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
STW82103BTR
RF Mixers STW82103BTR
RF Mixer IC General Purpose Down Converter 2.3GHz ~ 2.7GHz 44-VFQFPN (7x7)

RF Mixer IC General Purpose Down Converter 2.3GHz ~ 2.7GHz 44-VFQFPN (7x7)

Buy Now Datasheet
RF and Wireless - RF Mixers STW82103BTR
IC MIXER 2.3-2.7GHZ DWN CONV

IC MIXER 2.3-2.7GHZ DWN CONV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-STW82103BTR 1104065-STW82103BTR STW82103BTR STW82103BTR
Product Name Rf Mixer RF Mixers - STW82103BTR RF Mixers RF and Wireless - RF Mixers
Package Type Tape and Reel 44-VFQFPN (7x7) Surface Mount; 44-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details
1700 to 2700 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer - SKY73422-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 36-pin
RF 1700 to 2200 MHz
IF 100 MHz
View Details
6 suppliers
RF Mixers - AD8342ACPZ-WP - 859735-AD8342ACPZ-WP - Win Source Electronics
Specs
Package Type Surface Mount; 16-LFCSP-WQ (3x3)
View Details
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz - ADE-10H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers