STMicroelectronics, Inc. Rf Mixer STW82103B

Description
RF down converter with embedded integer-N synthesizer Product overview: STW82103B from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82103B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF down converter with embedded integer-N synthesizer Product overview: STW82103B from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82103B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
RF down converter with embedded integer-N synthesizer Product overview: STW82103B from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82103B can be used for catalog matching and distributor lookup.

RF down converter with embedded integer-N synthesizer Product overview: STW82103B from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82103B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - STW82103B - 749621-STW82103B - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - STW82103B
749621-STW82103B
RF Mixers - STW82103B 749621-STW82103B
Manufacturer: STMicroelectronics Win Source Part Number: 749621-STW82103B Manufacturer Homepage: www.st.com Reference case: QFN Reference Date Code: 1249 Alternative Parts (Cross-Reference): AD607ARSZ-REEL; SA639DH,512; TFF1012HN/N1,135; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 749621-STW82103B
Manufacturer Homepage: www.st.com
Reference case: QFN
Reference Date Code: 1249
Alternative Parts (Cross-Reference): AD607ARSZ-REEL; SA639DH,512; TFF1012HN/N1,135;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Mixers - STW82103B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
STW82103B
RF and Wireless - RF Mixers STW82103B
IC MIXER 2.3-2.7GHZ DWN CONV

IC MIXER 2.3-2.7GHZ DWN CONV

Supplier's Site
RF Mixers - STW82103B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
STW82103B
RF Mixers STW82103B
RF Mixer IC General Purpose Down Converter 2.3GHz ~ 2.7GHz 44-VFQFPN (7x7)

RF Mixer IC General Purpose Down Converter 2.3GHz ~ 2.7GHz 44-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-STW82103B 749621-STW82103B STW82103B STW82103B
Product Name Rf Mixer RF Mixers - STW82103B RF and Wireless - RF Mixers RF Mixers
Package Type Tray Surface Mount; 44-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 2312-QPX0003D-ND - DigiKey
Specs
Package Type Die
RF 30000 to 40000 MHz
View Details
RF Mixers - 3157-MCA-35MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 500 to 3500 MHz
View Details
2 suppliers
IQ Mixers - NIM-6000-18000 - kTB Solutions
Specs
RF 6000 to 18000 MHz
LO 6000 to 18000 MHz
IF 0.0 to 3500 MHz
View Details