Manufacturer: STMicroelectronics
Win Source Part Number: 742134-STW82100BTR
Packaging: Reel - TR
Package: 44-VFQFN Exposed Pad
Frequency: 1.62GHz ~ 2.4GHz
Operating Supply Voltage: 3.3 V ~ 5 V
Gain: 8.5dB
Noise Figure: 10.5dB
RF Type: General
Secondary Attributes: Down Converter
Number of Mixers: 1
Family Name: STW82100B
Categories: RF/IF and RFID
Operating Supply Current: 108mA
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-VFQFPN (7x7)
Alternative Parts (Cross-Reference): MAX2680AUT+T; HMC332E; HMC332;
Introduction Date: January 14, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
RF down converter with embedded integer-N synthesizer Product overview: STW82100BTR from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82100BTR can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 1.62GHz ~ 2.4GHz 44-VFQFPN (7x7)
IC MIXER 1.62-2.4GHZ DWN CONV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 742134-STW82100BTR | 861-STW82100BTR | STW82100BTR | STW82100BTR |
| Product Name | RF Mixers - STW82100BTR | Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| RF | 1620 to 2400 MHz | 2400 MHz | 1620 to 2400 MHz | 1620 MHz |