STMicroelectronics RF Misc ICs and Modules - STW81103ATR STW81103ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054398-STW81103ATR Packaging: Reel - TR Frequency: 2.5GHz to 5GHz RF Type: General Purpose Secondary Attributes: Integrated VCO Family Name: STW81103 Categories: RF/IF and RFID Status: Active Case / Package: 28-VFQFPN (5x5) Purpose: Frequency Synthesizer Alternative Parts (Cross-Reference): STW81103AT; Introduction Date: July 18, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054398-STW81103ATR Packaging: Reel - TR Frequency: 2.5GHz to 5GHz RF Type: General Purpose Secondary Attributes: Integrated VCO Family Name: STW81103 Categories: RF/IF and RFID Status: Active Case / Package: 28-VFQFPN (5x5) Purpose: Frequency Synthesizer Alternative Parts (Cross-Reference): STW81103AT; Introduction Date: July 18, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STW81103ATR - 054398-STW81103ATR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STW81103ATR
054398-STW81103ATR
RF Misc ICs and Modules - STW81103ATR 054398-STW81103ATR
Manufacturer: STMicroelectronics Win Source Part Number: 054398-STW81103ATR Packaging: Reel - TR Frequency: 2.5GHz to 5GHz RF Type: General Purpose Secondary Attributes: Integrated VCO Family Name: STW81103 Categories: RF/IF and RFID Status: Active Case / Package: 28-VFQFPN (5x5) Purpose: Frequency Synthesizer Alternative Parts (Cross-Reference): STW81103AT; Introduction Date: July 18, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054398-STW81103ATR
Packaging: Reel - TR
Frequency: 2.5GHz to 5GHz
RF Type: General Purpose
Secondary Attributes: Integrated VCO
Family Name: STW81103
Categories: RF/IF and RFID
Status: Active
Case / Package: 28-VFQFPN (5x5)
Purpose: Frequency Synthesizer
Alternative Parts (Cross-Reference): STW81103AT;
Introduction Date: July 18, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 054398-STW81103ATR
Product Name RF Misc ICs and Modules - STW81103ATR
Frequency 2.50E9 to 5.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products