STMicroelectronics, Inc. Single FETs, MOSFETs STW7N95K3

Description
N-Channel 950V 7.2A (Tc) 150W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 950V 7.2A (Tc) 150W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STW7N95K3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STW7N95K3-ND
Single FETs, MOSFETs 497-STW7N95K3-ND
N-Channel 950V 7.2A (Tc) 150W (Tc) Through Hole TO-247-3

N-Channel 950V 7.2A (Tc) 150W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 950V 7.2A 1.35 Ohm MOSFET Transistor
278-STW7N95K3
N-Channel 950V 7.2A 1.35 Ohm MOSFET Transistor 278-STW7N95K3
950V N-Channel MOSFET, 7.2A, 1.35 Ohm, TO-247 Product overview: STW7N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 7.2A, 1.35 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 7.2A, 1.35 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW7N95K3 can be used for catalog matching and distributor lookup.

950V N-Channel MOSFET, 7.2A, 1.35 Ohm, TO-247 Product overview: STW7N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 7.2A, 1.35 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 7.2A, 1.35 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW7N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW7N95K3 - 054062-STW7N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW7N95K3
054062-STW7N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW7N95K3 054062-STW7N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 054062-STW7N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Family Name: STW7N95K3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1031pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.35 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): IXFH12N90; FQAF11N90_NL; IXFH6N100SN; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054062-STW7N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Family Name: STW7N95K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 7.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1031pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.35 Ohm @ 3.6A, 10V
Alternative Parts (Cross-Reference): IXFH12N90; FQAF11N90_NL; IXFH6N100SN;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N Ch, 950V, 7.2A, To-247; Channel Type Stmicroelectronics - 09R6101 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 950V, 7.2A, To-247; Channel Type Stmicroelectronics
09R6101
Mosfet, N Ch, 950V, 7.2A, To-247; Channel Type Stmicroelectronics 09R6101
MOSFET, N CH, 950V, 7.2A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:7.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 950V, 7.2A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:7.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW7N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW7N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW7N95K3
MOSFET N-CH 950V 7.2A TO247-3

MOSFET N-CH 950V 7.2A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 7.2 Amp

MOSFET N-Ch 950V 7.2 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STW7N95K3-ND 278-STW7N95K3 054062-STW7N95K3 09R6101 STW7N95K3 STW7N95K3
Product Name Single FETs, MOSFETs N-Channel 950V 7.2A 1.35 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW7N95K3 Mosfet, N Ch, 950V, 7.2A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data