Manufacturer: STMicroelectronics
Win Source Part Number: 935696-STW75N60M6
Series: MDmesh™ M6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 72A (Tc) 446W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW75
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 600
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-channel 600 V, 32 mOhm typ., 72 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW75N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 32 mOhm, 72 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 32 mOhm, 72 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75N60M6 can be used for catalog matching and distributor lookup.
N-Channel 600V 72A (Tc) 446W (Tc) Through Hole TO-247-3
MOSFET N-channel 600 V, 0.031 Ohm typ., 72 A MDmesh M6 Power MOSFET in TO-247 package
MOSFET, N-CH, 600V, 72A, 150DEG C, 446W; Transistor Polarity:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 72A TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 935696-STW75N60M6 | 278-STW75N60M6 | STW75N60M6-ND | STW75N60M6 | 94AC2392 | STW75N60M6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW75N60M6 | N-Channel 600 V 32 mOhm 72 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 72A, 150Deg C, 446W; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 |