STMicroelectronics, Inc. Single FETs, MOSFETs STW70N60DM6-4

Description
N-Channel 600V 62A (Tc) 390W (Tc) Through Hole TO-247-4
Request a Quote Datasheet
Description
N-Channel 600V 62A (Tc) 390W (Tc) Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19786-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19786-ND
Single FETs, MOSFETs 497-19786-ND
N-Channel 600V 62A (Tc) 390W (Tc) Through Hole TO-247-4

N-Channel 600V 62A (Tc) 390W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 36 mOhm 62 A MOSFET Transistor
278-STW70N60DM6-4
N-Channel 600 V 36 mOhm 62 A MOSFET Transistor 278-STW70N60DM6-4
N-channel 600 V, 36 mOhm typ., 62 A MDmesh DM6 Power MOSFET in a TO247-4 package Product overview: STW70N60DM6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 36 mOhm, 62 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 36 mOhm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60DM6-4 can be used for catalog matching and distributor lookup.

N-channel 600 V, 36 mOhm typ., 62 A MDmesh DM6 Power MOSFET in a TO247-4 package Product overview: STW70N60DM6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 36 mOhm, 62 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 36 mOhm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW70N60DM6-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1160621-STW70N60DM6-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1160621-STW70N60DM6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1160621-STW70N60DM6-4
Win Source Part Number: 1160621-STW70N60DM6- 4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 42mOhm @ 31A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 390W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 99 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4360 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-19786,-1138-STW7 0N60DM6-4,STW70N60DM 6-4-ND Base Product Number: STW70 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1160621-STW70N60DM6-4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 62A (Tc)
Rds On (Max) @ Id, Vgs: 42mOhm @ 31A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 390W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 99 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4360 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-19786,-1138-STW70N60DM6-4,STW70N60DM6-4-ND
Base Product Number: STW70
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TO247-4

MOSFET TO247-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW70N60DM6-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW70N60DM6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW70N60DM6-4
MOSFET N-CH 600V 62A TO247-4

MOSFET N-CH 600V 62A TO247-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-19786-ND 278-STW70N60DM6-4 1160621-STW70N60DM6-4 STW70N60DM6-4 STW70N60DM6-4
Product Name Single FETs, MOSFETs N-Channel 600 V 36 mOhm 62 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data