STMicroelectronics, Inc. Single FETs, MOSFETs STW6N95K5

Description
N-Channel 950V 9A (Tc) 90W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 950V 9A (Tc) 90W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12874-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12874-5-ND
Single FETs, MOSFETs 497-12874-5-ND
N-Channel 950V 9A (Tc) 90W (Tc) Through Hole TO-247-3

N-Channel 950V 9A (Tc) 90W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW6N95K5 - 1262386-STW6N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW6N95K5
1262386-STW6N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW6N95K5 1262386-STW6N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1262386-STW6N95K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Family Name: STW6N95K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 950V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 90W (Tc) Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): 2SK3017(NANAO); 2SK3017(F); 2SK3017; Introduction Date: January 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262386-STW6N95K5
Series: SuperMESH5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Family Name: STW6N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Channel Type Type: N
Drain Source Voltage: 950V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 90W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): 2SK3017(NANAO); 2SK3017(F); 2SK3017;
Introduction Date: January 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
950V 9A MOSFET Transistor
278-STW6N95K5
950V 9A MOSFET Transistor 278-STW6N95K5
N-CH Power MOSFET 950V 9A TO-247 Product overview: STW6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW6N95K5 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 950V 9A TO-247 Product overview: STW6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW6N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 1 Ohm 9A Zener MDmesh K5

MOSFET N-Ch 950V 1 Ohm 9A Zener MDmesh K5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW6N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW6N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW6N95K5
MOSFET N-CH 950V 9A TO247-3

MOSFET N-CH 950V 9A TO247-3

Supplier's Site
Mosfet, N-Ch, 950V, 9A, 150Deg C, 90W; Transistor Polarity Stmicroelectronics - 26AH0276 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 9A, 150Deg C, 90W; Transistor Polarity Stmicroelectronics
26AH0276
Mosfet, N-Ch, 950V, 9A, 150Deg C, 90W; Transistor Polarity Stmicroelectronics 26AH0276
MOSFET, N-CH, 950V, 9A, 150DEG C, 90W; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:950V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 950V, 9A, 150DEG C, 90W; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:950V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STW6N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW6N95K5
Single FETs, MOSFETs STW6N95K5
MOSFET N-CH 950V 9A TO247-3

MOSFET N-CH 950V 9A TO247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12874-5-ND 1262386-STW6N95K5 278-STW6N95K5 STW6N95K5 STW6N95K5 26AH0276 STW6N95K5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW6N95K5 950V 9A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 950V, 9A, 150Deg C, 90W; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-220; TO-247; SOT3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3
QG 13 nC
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data