650V 58A N-CH MOSFET TO-247 45mR Rds(on) Product overview: STW69N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW69N65M5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262385-STW69N65M5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: STW69N65M5
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 330W
Alternative Parts (Cross-Reference): TK62N60W(S1VF,S); SiHW73N60E-GE3; IPW60R045CPX; TK62N60W;
Introduction Date: February 27, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 58A
Rds On (Maximum) at Id, Vgs: 45mOhm at 29A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 143nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 6420pF at 100V
N-Channel 650V 58A (Tc) 330W (Tc) Through Hole TO-247-3
MOSFET N-CH 650V 58A TO247
MOSFET N-Ch 650V 0.037 Ohm 58A MDMesh M5 MOS
Power MOSFET, N Channel, 58 A, 650 V, 0.037 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 650V 58A TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STW69N65M5 | 1262385-STW69N65M5 | 497-12987-5-ND | STW69N65M5 | STW69N65M5 | 06X0915 | STW69N65M5 |
| Product Name | 650V 58A MOSFET Transistor | Electronic Wholesale - STW69N65M5 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Power Mosfet, N Channel, 58 A, 650 V, 0.037 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 330000 milliwatts | 330000 milliwatts | 330000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| V(BR)DSS | 650 volts | 650 volts | |||||
| QG | 143 nC |