STMicroelectronics, Inc. N-Channel 600 V 35 mOhm 63 A MOSFET Transistor STW68N60M6

Description
N-channel 600 V, 35 mOhm typ., 63 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW68N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 35 mOhm, 63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 35 mOhm, 63 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW68N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 35 mOhm typ., 63 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW68N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 35 mOhm, 63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 35 mOhm, 63 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW68N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 35 mOhm 63 A MOSFET Transistor
278-STW68N60M6
N-Channel 600 V 35 mOhm 63 A MOSFET Transistor 278-STW68N60M6
N-channel 600 V, 35 mOhm typ., 63 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW68N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 35 mOhm, 63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 35 mOhm, 63 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW68N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 35 mOhm typ., 63 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW68N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 35 mOhm, 63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 35 mOhm, 63 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW68N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17554-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17554-ND
Single FETs, MOSFETs 497-17554-ND
63A (Tc) Through Hole TO-247-3

63A (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW68N60M6 - 935690-STW68N60M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW68N60M6
935690-STW68N60M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW68N60M6 935690-STW68N60M6
Manufacturer: STMicroelectronics Win Source Part Number: 935690-STW68N60M6 Series: MDmesh™ Features: 63A (Tc) Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: STW68 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935690-STW68N60M6
Series: MDmesh™
Features: 63A (Tc) Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: STW68
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW68N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW68N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW68N60M6
MOSFET N-CH 600V TO247-3

MOSFET N-CH 600V TO247-3

Supplier's Site
Mosfet, N-Ch, 600V, 63A, 150Deg C, 390W; Transistor Polarity Stmicroelectronics - 94AC2389 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 63A, 150Deg C, 390W; Transistor Polarity Stmicroelectronics
94AC2389
Mosfet, N-Ch, 600V, 63A, 150Deg C, 390W; Transistor Polarity Stmicroelectronics 94AC2389
MOSFET, N-CH, 600V, 63A, 150DEG C, 390W; Transistor Polarity:N Channel; Continuous Drain Current Id:63A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 63A, 150DEG C, 390W; Transistor Polarity:N Channel; Continuous Drain Current Id:63A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.035 Ohm typ., 63 A MDmesh M6 Power MOSFET in a TO-247 package

MOSFET N-channel 600 V, 0.035 Ohm typ., 63 A MDmesh M6 Power MOSFET in a TO-247 package

Buy Now Datasheet
Single FETs, MOSFETs - STW68N60M6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW68N60M6
Single FETs, MOSFETs STW68N60M6
MOSFET N-CH 600V TO247-3

MOSFET N-CH 600V TO247-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW68N60M6 497-17554-ND 935690-STW68N60M6 STW68N60M6 94AC2389 STW68N60M6 STW68N60M6
Product Name N-Channel 600 V 35 mOhm 63 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW68N60M6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 63A, 150Deg C, 390W; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 Through Hole TO-3 TO-247; TO-247-3
Packing Method Tube; Tube
IDSS 63000 milliamps 63000 milliamps
rDS(on) 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details