650V 46A N-CH MOSFET TO-247 41mR Rds(on) Product overview: STW62N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW62N65M5 can be used for catalog matching and distributor lookup.
N-Channel 650V 46A (Tc) 330W (Tc) Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1262384-STW62N65M5
Series: MDmesh V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Family Name: STW62N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 142nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6420pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 330W (Tc)
Rds On (Maximum) @ Id, Vgs: 49 mOhm @ 23A, 10V
Alternative Parts (Cross-Reference): IPW65R041CFDXK; IPW65R037C6XK; IPW65R037C6;
Introduction Date: June 19, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
MOSFET N-CH 650V 46A TO247
MOSFET N-Ch 650V 46A Auto 0.041 Ohm MDMesh M5
MOSFET, N-CH, AEC-Q101, 650V, 46A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:46A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 650V 46A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STW62N65M5 | 497-STW62N65M5-ND | 1262384-STW62N65M5 | STW62N65M5 | STW62N65M5 | 45AC7794 | STW62N65M5 |
| Product Name | 650V 46A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW62N65M5 | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, Aec-Q101, 650V, 46A, To-247; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 330000 milliwatts | 330000 milliwatts | 330000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 | ||
| Transistor Grade / Operating Range | Automotive |