STMicroelectronics, Inc. Automotive N-Channel 650 V 0.058 Ohm MOSFET Transistor STW58N65DM2AG

Description
Automotive-grade N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW58N65DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 0.058 Ohm, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 0.058 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW58N65DM2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW58N65DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 0.058 Ohm, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 0.058 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW58N65DM2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 650 V 0.058 Ohm MOSFET Transistor
278-STW58N65DM2AG
Automotive N-Channel 650 V 0.058 Ohm MOSFET Transistor 278-STW58N65DM2AG
Automotive-grade N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW58N65DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 0.058 Ohm, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 0.058 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW58N65DM2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package Product overview: STW58N65DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 0.058 Ohm, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 0.058 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW58N65DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW58N65DM2AG - 898530-STW58N65DM2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW58N65DM2AG
898530-STW58N65DM2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW58N65DM2AG 898530-STW58N65DM2AG
Manufacturer: STMicroelectronics Win Source Part Number: 898530-STW58N65DM2AG Series: Automotive, AEC-Q101, MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 48A (Tc) 360W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW58 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16137-5, -1138-STW58N65DM2AG

Manufacturer: STMicroelectronics
Win Source Part Number: 898530-STW58N65DM2AG
Series: Automotive, AEC-Q101, MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 48A (Tc) 360W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW58
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16137-5, -1138-STW58N65DM2AG

Buy Now Datasheet
Single FETs, MOSFETs - 497-16137-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16137-5-ND
Single FETs, MOSFETs 497-16137-5-ND
N-Channel 650V 48A (Tc) 360W (Tc) Through Hole TO-247-3

N-Channel 650V 48A (Tc) 360W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Mosfet, N-Ch, 650V, 48A, To247; Transistor Polarity Stmicroelectronics - 32AJ8927 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 48A, To247; Transistor Polarity Stmicroelectronics
32AJ8927
Mosfet, N-Ch, 650V, 48A, To247; Transistor Polarity Stmicroelectronics 32AJ8927
MOSFET, N-CH, 650V, 48A, TO247; Transistor Polarity:N Channel; Continuous Drain Current Id:48A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 650V, 48A, TO247; Transistor Polarity:N Channel; Continuous Drain Current Id:48A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package

MOSFET Automotive-grade N-channel 650 V, 0.058 Ohm typ., 48 A MDmesh DM2 Power MOSFET in a TO-247 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW58N65DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW58N65DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW58N65DM2AG
MOSFET N-CH 650V 48A TO247

MOSFET N-CH 650V 48A TO247

Supplier's Site
Single FETs, MOSFETs - STW58N65DM2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW58N65DM2AG
Single FETs, MOSFETs STW58N65DM2AG
MOSFET N-CH 650V 48A TO247

MOSFET N-CH 650V 48A TO247

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW58N65DM2AG 898530-STW58N65DM2AG 497-16137-5-ND 32AJ8927 STW58N65DM2AG STW58N65DM2AG STW58N65DM2AG
Product Name Automotive N-Channel 650 V 0.058 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW58N65DM2AG Single FETs, MOSFETs Mosfet, N-Ch, 650V, 48A, To247; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
IDSS 48000 milliamps 48000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3710ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers