STMicroelectronics, Inc. Single FETs, MOSFETs STW50NB20

Description
N-Channel 200V 50A (Tc) 280W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 200V 50A (Tc) 280W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2670-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2670-5-ND
Single FETs, MOSFETs 497-2670-5-ND
N-Channel 200V 50A (Tc) 280W (Tc) Through Hole TO-247-3

N-Channel 200V 50A (Tc) 280W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 50A 200V 0.055ohm MOSFET Transistor
278-STW50NB20
N-Channel 50A 200V 0.055ohm MOSFET Transistor 278-STW50NB20
50A, 200V, 0.055ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, TO-247, 3 PIN Product overview: STW50NB20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 200V, 0.055ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 200V, 0.055ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW50NB20 can be used for catalog matching and distributor lookup.

50A, 200V, 0.055ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, TO-247, 3 PIN Product overview: STW50NB20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 200V, 0.055ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 200V, 0.055ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW50NB20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW50NB20 - 212438-STW50NB20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW50NB20
212438-STW50NB20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW50NB20 212438-STW50NB20
Manufacturer: STMicroelectronics Win Source Part Number: 212438-STW50NB20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 3400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 55 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IRFP250NPBF; STW40N20; IRFP250; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212438-STW50NB20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 3400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 55 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IRFP250NPBF; STW40N20; IRFP250;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW50NB20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW50NB20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW50NB20
MOSFET N-CH 200V 50A TO247-3

MOSFET N-CH 200V 50A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-2670-5-ND 278-STW50NB20 212438-STW50NB20 STW50NB20
Product Name Single FETs, MOSFETs N-Channel 50A 200V 0.055ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW50NB20 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
PD 280000 milliwatts 280000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details