STMicroelectronics, Inc. Single FETs, MOSFETs STW48N60M2-4

Description
N-Channel 600V 42A (Tc) 300W (Tc) Through Hole TO-247-4
Request a Quote Datasheet
Description
N-Channel 600V 42A (Tc) 300W (Tc) Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15448-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15448-5-ND
Single FETs, MOSFETs 497-15448-5-ND
N-Channel 600V 42A (Tc) 300W (Tc) Through Hole TO-247-4

N-Channel 600V 42A (Tc) 300W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 60 mOhm 42 A MOSFET Transistor
278-STW48N60M2-4
N-Channel 600 V 60 mOhm 42 A MOSFET Transistor 278-STW48N60M2-4
N-channel 600 V, 60 mOhm typ., 42 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW48N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 60 mOhm, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 60 mOhm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60M2-4 can be used for catalog matching and distributor lookup.

N-channel 600 V, 60 mOhm typ., 42 A MDmesh M2 Power MOSFET in a TO247-4 package Product overview: STW48N60M2-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 60 mOhm, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 60 mOhm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW48N60M2-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2-4 - 898522-STW48N60M2-4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2-4
898522-STW48N60M2-4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2-4 898522-STW48N60M2-4
Manufacturer: STMicroelectronics Win Source Part Number: 898522-STW48N60M2-4 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 42A (Tc) 300W (Tc) Through Hole TO-247-4 Package: TO-247-4 Package: Tube Mounting: Through Hole Family Name: STW48 Categories: Discrete Semiconductor Products Case / Package: TO-247-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15448-5, 497-15448-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898522-STW48N60M2-4
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 42A (Tc) 300W (Tc) Through Hole TO-247-4
Package: TO-247-4
Package: Tube
Mounting: Through Hole
Family Name: STW48
Categories: Discrete Semiconductor Products
Case / Package: TO-247-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15448-5, 497-15448-5

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.06 Ohm typ., 42 A MDmesh M2 Power MOSFET in TO247-4 package

MOSFET N-channel 600 V, 0.06 Ohm typ., 42 A MDmesh M2 Power MOSFET in TO247-4 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW48N60M2-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW48N60M2-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW48N60M2-4
MOSFET N-CH 600V 42A TO247-4L

MOSFET N-CH 600V 42A TO247-4L

Supplier's Site
Single FETs, MOSFETs - STW48N60M2-4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW48N60M2-4
Single FETs, MOSFETs STW48N60M2-4
MOSFET N-CH 600V 42A TO247-4L

MOSFET N-CH 600V 42A TO247-4L

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15448-5-ND 278-STW48N60M2-4 898522-STW48N60M2-4 STW48N60M2-4 STW48N60M2-4 STW48N60M2-4
Product Name Single FETs, MOSFETs N-Channel 600 V 60 mOhm 42 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW48N60M2-4 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-4 TO-247; SOT3; TO-247-4 Through Hole TO-247; TO-247-4
TJ 150 C (302 F) 150 C (302 F)
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers