600V 35A N-CH MOSFET TO-247 FDmesh II Product overview: STW47NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW47NM60ND can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262369-STW47NM60ND
Series: FDmesh II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 120nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4200pF @ 50V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 255W (Tc)
Rds On (Maximum) @ Id, Vgs: 88 mOhm @ 17.5A, 10V
Alternative Parts (Cross-Reference): IPW60R070P6; STW36NM60ND; R6535ENZVC8;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 30
N-Channel 600V 35A (Tc) 255W (Tc) Through Hole TO-247-3
MOSFET N-CH 600V 35A TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-STW47NM60ND | 1262369-STW47NM60ND | 497-13126-5-ND | STW47NM60ND |
| Product Name | 600V 35A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW47NM60ND | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 225000 milliwatts | 255000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | ||
| QG | 120 nC |